Ohmite Manufacturing Co. Through Hole Resistors 91J3R0E

Description
3 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
3 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 91J3R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
91J3R0E-ND
Through Hole Resistors 91J3R0E-ND
3 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

3 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,3Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0283 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,3Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite
65K0283
Resistor,wirewound,3Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite 65K0283
Resistor,Wirewound,3 Ohms,150WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,3Ohms,150WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 91J3R0E-ND 65K0283
Product Name Through Hole Resistors Resistor,wirewound,3Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers