Ohmite Manufacturing Co. Through Hole Resistors 91J3K0E

Description
3 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
3 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 91J3K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
91J3K0E-ND
Through Hole Resistors 91J3K0E-ND
3 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

3 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,3Kohms,150Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,3Kohms,150Wv,5+/-% Tol Rohs Compliant Ohmite
65K0282
Resistor,wirewound,3Kohms,150Wv,5+/-% Tol Rohs Compliant Ohmite 65K0282
Resistor,Wirewound,3 KOhms,150WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,3KOhms,150WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 91J3K0E-ND 65K0282
Product Name Through Hole Resistors Resistor,wirewound,3Kohms,150Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details