Ohmite Manufacturing Co. Res, 36R, 1.5W, Axial, Wirewound; Resistance Ohmite 91J36R

Description
RES, 36R, 1.5W, AXIAL, WIREWOUND; Resistance:36ohm; Product Range:90 Series; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No
Datasheet
Description
RES, 36R, 1.5W, AXIAL, WIREWOUND; Resistance:36ohm; Product Range:90 Series; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36R, 1.5W, Axial, Wirewound; Resistance Ohmite - 12B4754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1.5W, Axial, Wirewound; Resistance Ohmite
12B4754
Res, 36R, 1.5W, Axial, Wirewound; Resistance Ohmite 12B4754
RES, 36R, 1.5W, AXIAL, WIREWOUND; Resistance:36ohm; Product Range:90 Series; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

RES, 36R, 1.5W, AXIAL, WIREWOUND; Resistance:36ohm; Product Range:90 Series; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12B4754
Product Name Res, 36R, 1.5W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details