Ohmite Manufacturing Co. Through Hole Resistors 90J6K0E

Description
11W 6K0 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
11W 6K0 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J6K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J6K0E-ND
Through Hole Resistors 90J6K0E-ND
11W 6K0 OHMS VIT MOLD 5%

11W 6K0 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 6Kohm, 11W, 5%; Resistance Ohmite - 65K0206 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6Kohm, 11W, 5%; Resistance Ohmite
65K0206
Wirewound Resistor, 6Kohm, 11W, 5%; Resistance Ohmite 65K0206
WIREWOUND RESISTOR, 6KOHM, 11W, 5%; Resistance:6kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Product Length:46mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 6KOHM, 11W, 5%; Resistance:6kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Product Length:46mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90J6K0E-ND 65K0206
Product Name Through Hole Resistors Wirewound Resistor, 6Kohm, 11W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0 ohms 6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 2-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 25 ohms
Tolerance 5 +/- %
View Details
3 suppliers