Ohmite Manufacturing Co. Through Hole Resistors 90J68RE

Description
11W 68 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
11W 68 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J68RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J68RE-ND
Through Hole Resistors 90J68RE-ND
11W 68 OHMS VIT MOLD 5%

11W 68 OHMS VIT MOLD 5%

Buy Now Datasheet
Res, 68R, 11W, Axial, Wirewound; Resistance Ohmite - 65K0214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 11W, Axial, Wirewound; Resistance Ohmite
65K0214
Res, 68R, 11W, Axial, Wirewound; Resistance Ohmite 65K0214
RES, 68R, 11W, AXIAL, WIREWOUND; Resistance:68ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound ; Product Length:46mm RoHS Compliant: Yes

RES, 68R, 11W, AXIAL, WIREWOUND; Resistance:68ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound; Product Length:46mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90J68RE-ND 65K0214
Product Name Through Hole Resistors Res, 68R, 11W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details