Ohmite Manufacturing Co. Through Hole Resistors 90J5K1E

Description
5.1 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
5.1 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J5K1E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J5K1E-ND
Through Hole Resistors 90J5K1E-ND
5.1 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

5.1 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,5.1Kohms,1.08Kwv,5+/-% Tol Rohs Compliant Ohmite - 65K0193 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,5.1Kohms,1.08Kwv,5+/-% Tol Rohs Compliant Ohmite
65K0193
Resistor,wirewound,5.1Kohms,1.08Kwv,5+/-% Tol Rohs Compliant Ohmite 65K0193
Resistor,Wirewound,5 .1KOhms,1.08KWV,5+/- % Tol RoHS Compliant: Yes

Resistor,Wirewound,5.1KOhms,1.08KWV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90J5K1E-ND 65K0193
Product Name Through Hole Resistors Resistor,wirewound,5.1Kohms,1.08Kwv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details