Ohmite Manufacturing Co. 500 OHM 11W Resistor 90J500

Description
RES 500 OHM 11W 5% AXIAL Product overview: 90J500 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 11W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 11W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-90J500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 500 OHM 11W 5% AXIAL Product overview: 90J500 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 11W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 11W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-90J500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 11W Resistor - 53-90J500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 11W Resistor
53-90J500
500 OHM 11W Resistor 53-90J500
RES 500 OHM 11W 5% AXIAL Product overview: 90J500 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 11W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 11W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-90J500 can be used for catalog matching and distributor lookup.

RES 500 OHM 11W 5% AXIAL Product overview: 90J500 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 11W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 11W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-90J500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - 90J500
809453-90J500
Through Hole Resistors - 90J500 809453-90J500
Manufacturer: Ohmite Win Source Part Number: 809453-90J500 Packaging: Bulk Features: Flame Retardant Coating, Safety Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Power (Watts): 11W Composition: Wirewound Number of Terminations: 2 Resistance: 500 Ohms Supplier Device Package: Axial Dimension: 0.343" Dia x 1.811" L (8.70mm x 46.00mm) Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited)

Manufacturer: Ohmite
Win Source Part Number: 809453-90J500
Packaging: Bulk
Features: Flame Retardant Coating, Safety
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 11W
Composition: Wirewound
Number of Terminations: 2
Resistance: 500 Ohms
Supplier Device Package: Axial
Dimension: 0.343" Dia x 1.811" L (8.70mm x 46.00mm)
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)

Buy Now
Wirewound Resistor, 500 Ohm, 11W, 5%; Resistance Ohmite - 02F1682 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 11W, 5%; Resistance Ohmite
02F1682
Wirewound Resistor, 500 Ohm, 11W, 5%; Resistance Ohmite 02F1682
WIREWOUND RESISTOR, 500 OHM, 11W, 5%; Resistance:500ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 500 OHM, 11W, 5%; Resistance:500ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-90J500 809453-90J500 02F1682
Product Name 500 OHM 11W Resistor Through Hole Resistors - 90J500 Wirewound Resistor, 500 Ohm, 11W, 5%; Resistance Ohmite
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 1080 volts 1080 volts
Operating AC Voltage 1080 volts 1080 volts
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers