Ohmite Manufacturing Co. Through Hole Resistors 90J47RE

Description
11W 47 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
11W 47 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J47RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J47RE-ND
Through Hole Resistors 90J47RE-ND
11W 47 OHMS VIT MOLD 5%

11W 47 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 47 Ohm, 11W, 5%; Resistance Ohmite - 65K0190 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 11W, 5%; Resistance Ohmite
65K0190
Wirewound Resistor, 47 Ohm, 11W, 5%; Resistance Ohmite 65K0190
WIREWOUND RESISTOR, 47 OHM, 11W, 5%; Resistance:47ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 11W, 5%; Resistance:47ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel - 70023470 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel
70023470
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel 70023470
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 90J47RE-ND 65K0190 70023470
Product Name Through Hole Resistors Wirewound Resistor, 47 Ohm, 11W, 5%; Resistance Ohmite Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers