Ohmite Manufacturing Co. Through Hole Resistors 90J33KE

Description
33 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
33 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J33KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J33KE-ND
Through Hole Resistors 90J33KE-ND
33 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

33 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 33 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel - 70023469 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 33 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel
70023469
Resistor;Wirewound;Res 33 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel 70023469
Resistor;Wirewound;R es 33 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel

Resistor;Wirewound;Res 33 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 90J33KE-ND 70023469
Product Name Through Hole Resistors Resistor;Wirewound;Res 33 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details