Ohmite Manufacturing Co. Through Hole Resistors 90J30KE

Description
11W 30K OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
11W 30K OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J30KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J30KE-ND
Through Hole Resistors 90J30KE-ND
11W 30K OHMS VIT MOLD 5%

11W 30K OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 30Kohm, 11W, 5%; Resistance Ohmite - 65K0159 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30Kohm, 11W, 5%; Resistance Ohmite
65K0159
Wirewound Resistor, 30Kohm, 11W, 5%; Resistance Ohmite 65K0159
WIREWOUND RESISTOR, 30KOHM, 11W, 5%; Resistance:30kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 30KOHM, 11W, 5%; Resistance:30kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90J30KE-ND 65K0159
Product Name Through Hole Resistors Wirewound Resistor, 30Kohm, 11W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details