Ohmite Manufacturing Co. Through Hole Resistors 90J2K5E

Description
2.5 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2.5 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J2K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J2K5E-ND
Through Hole Resistors 90J2K5E-ND
2.5 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2.5 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
11W 2K5 Ohms Vit Mold 5% / Box Rohs Compliant Ohmite - 14P3781 - Newark, An Avnet Company
Chicago, IL, United States
11W 2K5 Ohms Vit Mold 5% / Box Rohs Compliant Ohmite
14P3781
11W 2K5 Ohms Vit Mold 5% / Box Rohs Compliant Ohmite 14P3781
11W 2K5 OHMS VIT MOLD 5% / BOX ROHS COMPLIANT: YES

11W 2K5 OHMS VIT MOLD 5% / BOX ROHS COMPLIANT: YES

Supplier's Site
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel - 70023465 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel
70023465
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel 70023465
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 90J2K5E-ND 14P3781 70023465
Product Name Through Hole Resistors 11W 2K5 Ohms Vit Mold 5% / Box Rohs Compliant Ohmite Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers