Ohmite Manufacturing Co. Through Hole Resistors 90J2K0E

Description
2 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J2K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J2K0E-ND
Through Hole Resistors 90J2K0E-ND
2 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 2Kohm, 11W, 5%; Resistance Ohmite - 65K0126 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 11W, 5%; Resistance Ohmite
65K0126
Wirewound Resistor, 2Kohm, 11W, 5%; Resistance Ohmite 65K0126
WIREWOUND RESISTOR, 2KOHM, 11W, 5%; Resistance:2kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Product Length:46mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 11W, 5%; Resistance:2kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Product Length:46mmRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel - 70023464 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel
70023464
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel 70023464
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 90J2K0E-ND 65K0126 70023464
Product Name Through Hole Resistors Wirewound Resistor, 2Kohm, 11W, 5%; Resistance Ohmite Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details