Ohmite Manufacturing Co. Through Hole Resistors 90J20KE

Description
20 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
20 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J20KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J20KE-ND
Through Hole Resistors 90J20KE-ND
20 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

20 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel - 70023463 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel
70023463
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel 70023463
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 20Kohm, 11W, 5%; Resistance Ohmite - 65K0135 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20Kohm, 11W, 5%; Resistance Ohmite
65K0135
Wirewound Resistor, 20Kohm, 11W, 5%; Resistance Ohmite 65K0135
WIREWOUND RESISTOR, 20KOHM, 11W, 5%; Resistance:20kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20KOHM, 11W, 5%; Resistance:20kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 90J20KE-ND 70023463 65K0135
Product Name Through Hole Resistors Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 20Kohm, 11W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers