Ohmite Manufacturing Co. Through Hole Resistors 90J1R0E

Description
1 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J1R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J1R0E-ND
Through Hole Resistors 90J1R0E-ND
1 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 1 Ohm, 11W, 5%; Resistance Ohmite - 65K0096 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 11W, 5%; Resistance Ohmite
65K0096
Wirewound Resistor, 1 Ohm, 11W, 5%; Resistance Ohmite 65K0096
WIREWOUND RESISTOR, 1 OHM, 11W, 5%; Resistance:1ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Product Length:46mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 11W, 5%; Resistance:1ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Product Length:46mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90J1R0E-ND 65K0096
Product Name Through Hole Resistors Wirewound Resistor, 1 Ohm, 11W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details