Ohmite Manufacturing Co. Through Hole Resistors 90J1K3

Description
1.3 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.3 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J1K3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J1K3-ND
Through Hole Resistors 90J1K3-ND
1.3 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1.3 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, 1K3, 11W, Axial, Wirewound; Resistance Ohmite - 12B4726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 11W, Axial, Wirewound; Resistance Ohmite
12B4726
Res, 1K3, 11W, Axial, Wirewound; Resistance Ohmite 12B4726
RES, 1K3, 11W, AXIAL, WIREWOUND; Resistance:1.3kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

RES, 1K3, 11W, AXIAL, WIREWOUND; Resistance:1.3kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90J1K3-ND 12B4726
Product Name Through Hole Resistors Res, 1K3, 11W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 4-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers