Ohmite Manufacturing Co. Through Hole Resistors 90J13RE

Description
13 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
13 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J13RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J13RE-ND
Through Hole Resistors 90J13RE-ND
13 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

13 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor, Ceramic, 13 Ohm, 11W, 5%; Resistance Ohmite - 65K0113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 13 Ohm, 11W, 5%; Resistance Ohmite
65K0113
Resistor, Ceramic, 13 Ohm, 11W, 5%; Resistance Ohmite 65K0113
RESISTOR, CERAMIC, 13 OHM, 11W, 5%; Resistance:13ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:1.08kV; Resistor Element Type:Wirewound; MIL Spec:MIL-R-26 RoHS Compliant: Yes

RESISTOR, CERAMIC, 13 OHM, 11W, 5%; Resistance:13ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:1.08kV; Resistor Element Type:Wirewound; MIL Spec:MIL-R-26 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90J13RE-ND 65K0113
Product Name Through Hole Resistors Resistor, Ceramic, 13 Ohm, 11W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details