WIREWOUND RESISTOR, 0.499 OHM, 5W, 1%; Resistance:0.499ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 44F8951 |
| Product Name | Wirewound Resistor, 0.499 Ohm, 5W, 1%; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 0.4990 ohms |