Ohmite Manufacturing Co. Resistor, Ceramic, 30.1Kohm, 5W, 1%; Resistance Ohmite 85F30K1

Description
RESISTOR, CERAMIC, 30.1KOHM, 5W, 1%; Resistance:30.1kohm; Product Range:80 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No
Description
RESISTOR, CERAMIC, 30.1KOHM, 5W, 1%; Resistance:30.1kohm; Product Range:80 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Ceramic, 30.1Kohm, 5W, 1%; Resistance Ohmite - 03F5284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 30.1Kohm, 5W, 1%; Resistance Ohmite
03F5284
Resistor, Ceramic, 30.1Kohm, 5W, 1%; Resistance Ohmite 03F5284
RESISTOR, CERAMIC, 30.1KOHM, 5W, 1%; Resistance:30.1kohm; Product Range:80 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

RESISTOR, CERAMIC, 30.1KOHM, 5W, 1%; Resistance:30.1kohm; Product Range:80 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03F5284
Product Name Resistor, Ceramic, 30.1Kohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 2176045-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers