Ohmite Manufacturing Co. Through Hole Resistors 85F10R

Description
RES 10 OHM 1% 5W AXIAL
Datasheet
Description
RES 10 OHM 1% 5W AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 85F10R - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
85F10R
Through Hole Resistors 85F10R
RES 10 OHM 1% 5W AXIAL

RES 10 OHM 1% 5W AXIAL

Supplier's Site Datasheet
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70022118 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70022118
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70022118
Acrasil®â? 80 Series, Silicone-Ceramic Conformal Axial Leaded Wirewound Resistor High quality conformal silicone-ceramic coated resistors for applications requiring high precision, power and stability. These resistors have a low temperature coefficient and maintain a high degree of stability under demanding conditions. They feature all-welded construction and have the ability to maintain accurate resistance values due to being stabilized. Meet or exceed MIL-R-26 specifications. Ceramic core with solder coated axial leads. Parts are marked with both Mil designation and Ohmite stock part number. High Stability ±1% Tolerance Designed for Precision Power Applications In Accordance with Mil-R-26 Specification Resistors Marked with “Mil” Designation and Ohmite Stock Part Number All Welded Construction

Acrasil®Â? 80 Series, Silicone-Ceramic Conformal Axial Leaded Wirewound Resistor
High quality conformal silicone-ceramic coated resistors for applications requiring high precision, power and stability. These resistors have a low temperature coefficient and maintain a high degree of stability under demanding conditions. They feature all-welded construction and have the ability to maintain accurate resistance values due to being stabilized. Meet or exceed MIL-R-26 specifications. Ceramic core with solder coated axial leads. Parts are marked with both Mil designation and Ohmite stock part number.

  • High Stability ±1% Tolerance
  • Designed for Precision Power Applications
  • In Accordance with Mil-R-26 Specification
  • Resistors Marked with “Mil” Designation and Ohmite Stock Part Number
  • All Welded Construction
Supplier's Site

Technical Specifications

  Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 85F10R 70022118
Product Name Through Hole Resistors Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details