Ohmite Manufacturing Co. Chassis Mount Resistors 850F75RE

Description
75 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F75RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
850F75RE-ND
Chassis Mount Resistors 850F75RE-ND
75 Ohms ±1% 50W Wirewound Chassis Mount Resistor

75 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 850F75RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F75RE
Chassis Mount Resistors 850F75RE
RES CHAS MNT 75 OHM 1% 50W

RES CHAS MNT 75 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 75 Ohm, 50W, 1%; Resistance Ohmite - 65K0079 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 50W, 1%; Resistance Ohmite
65K0079
Wirewound Resistor, 75 Ohm, 50W, 1%; Resistance Ohmite 65K0079
WIREWOUND RESISTOR, 75 OHM, 50W, 1%; Resistance:75ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 50W, 1%; Resistance:75ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 850F75RE-ND 850F75RE 65K0079
Product Name Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 75 Ohm, 50W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details