Ohmite Manufacturing Co. Chassis Mount Resistors 850F750E

Description
750 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
750 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F750E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
850F750E-ND
Chassis Mount Resistors 850F750E-ND
750 Ohms ±1% 50W Wirewound Chassis Mount Resistor

750 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 750 Ohm, 50W, 1%; Resistance Ohmite - 65K0080 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 750 Ohm, 50W, 1%; Resistance Ohmite
65K0080
Wirewound Resistor, 750 Ohm, 50W, 1%; Resistance Ohmite 65K0080
WIREWOUND RESISTOR, 750 OHM, 50W, 1%; Resistance:750ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 750 OHM, 50W, 1%; Resistance:750ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 850F750E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F750E
Chassis Mount Resistors 850F750E
RES CHAS MNT 750 OHM 1% 50W

RES CHAS MNT 750 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 850F750E-ND 65K0080 850F750E
Product Name Chassis Mount Resistors Wirewound Resistor, 750 Ohm, 50W, 1%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details