Ohmite Manufacturing Co. Chassis Mount Resistors 850F500E

Description
500 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F500E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
850F500E-ND
Chassis Mount Resistors 850F500E-ND
500 Ohms ±1% 50W Wirewound Chassis Mount Resistor

500 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 500 Ohm, 50W, 1%; Resistance Ohmite - 65K0078 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 50W, 1%; Resistance Ohmite
65K0078
Wirewound Resistor, 500 Ohm, 50W, 1%; Resistance Ohmite 65K0078
WIREWOUND RESISTOR, 500 OHM, 50W, 1%; Resistance:500ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 50W, 1%; Resistance:500ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed - 70023451 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed
70023451
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed 70023451
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Chassis Mount Resistors - 850F500E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F500E
Chassis Mount Resistors 850F500E
RES CHAS MNT 500 OHM 1% 50W

RES CHAS MNT 500 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 850F500E-ND 65K0078 70023451 850F500E
Product Name Chassis Mount Resistors Wirewound Resistor, 500 Ohm, 50W, 1%; Resistance Ohmite Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details