Ohmite Manufacturing Co. Chassis Mount Resistors 850F2K0

Description
RES CHAS MNT 2K OHM 1% 50W
Datasheet
Description
RES CHAS MNT 2K OHM 1% 50W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F2K0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F2K0
Chassis Mount Resistors 850F2K0
RES CHAS MNT 2K OHM 1% 50W

RES CHAS MNT 2K OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number 850F2K0
Product Name Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details