Ohmite Manufacturing Co. Chassis Mount Resistors 850F25RE

Description
25 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F25RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
850F25RE-ND
Chassis Mount Resistors 850F25RE-ND
25 Ohms ±1% 50W Wirewound Chassis Mount Resistor

25 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed - 70023448 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed
70023448
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed 70023448
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Chassis Mount Resistors - 850F25RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F25RE
Chassis Mount Resistors 850F25RE
RES CHAS MNT 25 OHM 1% 50W

RES CHAS MNT 25 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 25 Ohm, 50W, 1%; Resistance Ohmite - 65K0071 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 50W, 1%; Resistance Ohmite
65K0071
Wirewound Resistor, 25 Ohm, 50W, 1%; Resistance Ohmite 65K0071
WIREWOUND RESISTOR, 25 OHM, 50W, 1%; Resistance:25ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 50W, 1%; Resistance:25ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 850F25RE-ND 70023448 850F25RE 65K0071
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed Chassis Mount Resistors Wirewound Resistor, 25 Ohm, 50W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details