Ohmite Manufacturing Co. Chassis Mount Resistors 850F250E

Description
50W 250 OHMS METAL-MITE 1%
Request a Quote Datasheet
Description
50W 250 OHMS METAL-MITE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F250E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
850F250E-ND
Chassis Mount Resistors 850F250E-ND
50W 250 OHMS METAL-MITE 1%

50W 250 OHMS METAL-MITE 1%

Buy Now Datasheet
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed - 70022319 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed
70022319
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed 70022319
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Wirewound Resistor, 250 Ohm, 50W, 1%; Resistance Ohmite - 65K0072 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 50W, 1%; Resistance Ohmite
65K0072
Wirewound Resistor, 250 Ohm, 50W, 1%; Resistance Ohmite 65K0072
WIREWOUND RESISTOR, 250 OHM, 50W, 1%; Resistance:250ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 50W, 1%; Resistance:250ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 850F250E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F250E
Chassis Mount Resistors 850F250E
RES CHAS MNT 250 OHM 1% 50W

RES CHAS MNT 250 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 850F250E-ND 70022319 65K0072 850F250E
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed Wirewound Resistor, 250 Ohm, 50W, 1%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers