Ohmite Manufacturing Co. Chassis Mount Resistors 850F1K5E

Description
50W 1K5 OHMS METAL-MITE 1%
Request a Quote Datasheet
Description
50W 1K5 OHMS METAL-MITE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F1K5E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
850F1K5E-ND
Chassis Mount Resistors 850F1K5E-ND
50W 1K5 OHMS METAL-MITE 1%

50W 1K5 OHMS METAL-MITE 1%

Buy Now Datasheet
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed - 70023446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed
70023446
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed 70023446
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Wirewound Resistor, 1.5Kohm, 50W, 1%; Resistance Ohmite - 65K0058 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 50W, 1%; Resistance Ohmite
65K0058
Wirewound Resistor, 1.5Kohm, 50W, 1%; Resistance Ohmite 65K0058
WIREWOUND RESISTOR, 1.5KOHM, 50W, 1%; Resistance:1.5kohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 50W, 1%; Resistance:1.5kohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 850F1K5E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F1K5E
Chassis Mount Resistors 850F1K5E
RES CHAS MNT 1.5K OHM 1% 50W

RES CHAS MNT 1.5K OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 850F1K5E-ND 70023446 65K0058 850F1K5E
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed Wirewound Resistor, 1.5Kohm, 50W, 1%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 5 ohms 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1623773-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details