Ohmite Manufacturing Co. Chassis Mount Resistors 850F1K0E

Description
1 kOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F1K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
850F1K0E-ND
Chassis Mount Resistors 850F1K0E-ND
1 kOhms ±1% 50W Wirewound Chassis Mount Resistor

1 kOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed - 70023445 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed
70023445
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed 70023445
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Chassis Mount Resistors - 850F1K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F1K0E
Chassis Mount Resistors 850F1K0E
RES CHAS MNT 1K OHM 1% 50W

RES CHAS MNT 1K OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 1Kohm, 50W, 1%; Resistance Ohmite - 65K0057 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 50W, 1%; Resistance Ohmite
65K0057
Wirewound Resistor, 1Kohm, 50W, 1%; Resistance Ohmite 65K0057
WIREWOUND RESISTOR, 1KOHM, 50W, 1%; Resistance:1kohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 50W, 1%; Resistance:1kohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
50W 1K0 Ohms Metal-Mite 1% / Bulk Rohs Compliant Ohmite - 14P3594 - Newark, An Avnet Company
Chicago, IL, United States
50W 1K0 Ohms Metal-Mite 1% / Bulk Rohs Compliant Ohmite
14P3594
50W 1K0 Ohms Metal-Mite 1% / Bulk Rohs Compliant Ohmite 14P3594
50W 1K0 OHMS METAL-MITE 1% / BULK ROHS COMPLIANT: YES

50W 1K0 OHMS METAL-MITE 1% / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 850F1K0E-ND 70023445 850F1K0E 65K0057 14P3594
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed Chassis Mount Resistors Wirewound Resistor, 1Kohm, 50W, 1%; Resistance Ohmite 50W 1K0 Ohms Metal-Mite 1% / Bulk Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers