Ohmite Manufacturing Co. Chassis Mount Resistors 850F15K

Description
15 kOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 kOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F15K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
850F15K-ND
Chassis Mount Resistors 850F15K-ND
15 kOhms ±1% 50W Wirewound Chassis Mount Resistor

15 kOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 850F15K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F15K
Chassis Mount Resistors 850F15K
RES CHAS MNT 15K OHM 1% 50W

RES CHAS MNT 15K OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 850F15K-ND 850F15K
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers