Ohmite Manufacturing Co. Chassis Mount Resistors 850F100E

Description
100 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F100E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
850F100E-ND
Chassis Mount Resistors 850F100E-ND
100 Ohms ±1% 50W Wirewound Chassis Mount Resistor

100 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed - 70023441 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed
70023441
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed 70023441
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Chassis Mount Resistors - 850F100E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F100E
Chassis Mount Resistors 850F100E
RES CHAS MNT 100 OHM 1% 50W

RES CHAS MNT 100 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Ohmite - 65K0062 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Ohmite
65K0062
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Ohmite 65K0062
WIREWOUND RESISTOR, 100 OHM, 50W, 1%; Resistance:100ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 50W, 1%; Resistance:100ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
50W 100 Ohms Metal-Mite 1% / Bulk Rohs Compliant Ohmite - 14P3604 - Newark, An Avnet Company
Chicago, IL, United States
50W 100 Ohms Metal-Mite 1% / Bulk Rohs Compliant Ohmite
14P3604
50W 100 Ohms Metal-Mite 1% / Bulk Rohs Compliant Ohmite 14P3604
50W 100 OHMS METAL-MITE 1% / BULK ROHS COMPLIANT: YES

50W 100 OHMS METAL-MITE 1% / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 850F100E-ND 70023441 850F100E 65K0062 14P3604
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed Chassis Mount Resistors Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Ohmite 50W 100 Ohms Metal-Mite 1% / Bulk Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details