Ohmite Manufacturing Co. Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Ohmite 850F100

Description
WIREWOUND RESISTOR, 100 OHM, 50W, 1%; Resistance:100ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 20ppm/°C; No. of Pins:2RoHS Compliant: No
Description
WIREWOUND RESISTOR, 100 OHM, 50W, 1%; Resistance:100ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 20ppm/°C; No. of Pins:2RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Ohmite - 91F5402 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Ohmite
91F5402
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Ohmite 91F5402
WIREWOUND RESISTOR, 100 OHM, 50W, 1%; Resistance:100ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 20ppm/°C; No. of Pins:2RoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 50W, 1%; Resistance:100ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 20ppm/°C; No. of Pins:2RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 91F5402
Product Name Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details