Ohmite Manufacturing Co. Resistor;Wirewound;Res 0.499 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic 83FR499

Description
Acrasil®â? 80 Series, Silicone-Ceramic Conformal Axial Leaded Wirewound Resistor High quality conformal silicone-ceramic coated resistors for applications requiring high precision, power and stability. These resistors have a low temperature coefficient and maintain a high degree of stability under demanding conditions. They feature all-welded construction and have the ability to maintain accurate resistance values due to being stabilized. Meet or exceed MIL-R-26 specifications. Ceramic core with solder coated axial leads. Parts are marked with both Mil designation and Ohmite stock part number. High Stability ±1% Tolerance Designed for Precision Power Applications In Accordance with Mil-R-26 Specification Resistors Marked with “Mil” Designation and Ohmite Stock Part Number All Welded Construction
Description
Acrasil®â? 80 Series, Silicone-Ceramic Conformal Axial Leaded Wirewound Resistor High quality conformal silicone-ceramic coated resistors for applications requiring high precision, power and stability. These resistors have a low temperature coefficient and maintain a high degree of stability under demanding conditions. They feature all-welded construction and have the ability to maintain accurate resistance values due to being stabilized. Meet or exceed MIL-R-26 specifications. Ceramic core with solder coated axial leads. Parts are marked with both Mil designation and Ohmite stock part number. High Stability ±1% Tolerance Designed for Precision Power Applications In Accordance with Mil-R-26 Specification Resistors Marked with “Mil” Designation and Ohmite Stock Part Number All Welded Construction

Suppliers

Company
Product
Description
Supplier Links
Resistor;Wirewound;Res 0.499 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic - 70022114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.499 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
70022114
Resistor;Wirewound;Res 0.499 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic 70022114
Acrasil®â? 80 Series, Silicone-Ceramic Conformal Axial Leaded Wirewound Resistor High quality conformal silicone-ceramic coated resistors for applications requiring high precision, power and stability. These resistors have a low temperature coefficient and maintain a high degree of stability under demanding conditions. They feature all-welded construction and have the ability to maintain accurate resistance values due to being stabilized. Meet or exceed MIL-R-26 specifications. Ceramic core with solder coated axial leads. Parts are marked with both Mil designation and Ohmite stock part number. High Stability ±1% Tolerance Designed for Precision Power Applications In Accordance with Mil-R-26 Specification Resistors Marked with “Mil” Designation and Ohmite Stock Part Number All Welded Construction

Acrasil®Â? 80 Series, Silicone-Ceramic Conformal Axial Leaded Wirewound Resistor
High quality conformal silicone-ceramic coated resistors for applications requiring high precision, power and stability. These resistors have a low temperature coefficient and maintain a high degree of stability under demanding conditions. They feature all-welded construction and have the ability to maintain accurate resistance values due to being stabilized. Meet or exceed MIL-R-26 specifications. Ceramic core with solder coated axial leads. Parts are marked with both Mil designation and Ohmite stock part number.

  • High Stability ±1% Tolerance
  • Designed for Precision Power Applications
  • In Accordance with Mil-R-26 Specification
  • Resistors Marked with “Mil” Designation and Ohmite Stock Part Number
  • All Welded Construction
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70022114
Product Name Resistor;Wirewound;Res 0.499 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details