3W 0.402 OHMS SILICONE 1%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 83FR402-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |