Ohmite Manufacturing Co. 249ohm Resistor 83F249

Description
Wirewound Resistors 3watt 249ohm 1% Axial Product overview: 83F249 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-83F249 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors 3watt 249ohm 1% Axial Product overview: 83F249 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-83F249 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
249ohm Resistor - 53-83F249 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
249ohm Resistor
53-83F249
249ohm Resistor 53-83F249
Wirewound Resistors 3watt 249ohm 1% Axial Product overview: 83F249 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-83F249 can be used for catalog matching and distributor lookup.

Wirewound Resistors 3watt 249ohm 1% Axial Product overview: 83F249 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-83F249 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - 83F249
766316-83F249
Through Hole Resistors - 83F249 766316-83F249
Manufacturer: Ohmite Win Source Part Number: 766316-83F249 Series: Acrasil 80 Packaging: Bulk Package: Axial Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Resistance (Ohms): 249 Composition: Wirewound Number of Terminations: 2 Family Name: 80 Categories: Resistors Dimension: 0.217" Dia x 0.594" L (5.50mm x 15.10mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): 43F249E; Introduction Date: April 22, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Ohmite
Win Source Part Number: 766316-83F249
Series: Acrasil 80
Packaging: Bulk
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 3W
Resistance (Ohms): 249
Composition: Wirewound
Number of Terminations: 2
Family Name: 80
Categories: Resistors
Dimension: 0.217" Dia x 0.594" L (5.50mm x 15.10mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): 43F249E;
Introduction Date: April 22, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-83F249 766316-83F249
Product Name 249ohm Resistor Through Hole Resistors - 83F249
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details