Ohmite Manufacturing Co. Chassis Mount Resistors 825FR50E

Description
500 mOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 mOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 825FR50E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
825FR50E-ND
Chassis Mount Resistors 825FR50E-ND
500 mOhms ±1% 25W Wirewound Chassis Mount Resistor

500 mOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 0.5 Ohm, 25W, 1%; Resistance Ohmite - 64K9753 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 25W, 1%; Resistance Ohmite
64K9753
Wirewound Resistor, 0.5 Ohm, 25W, 1%; Resistance Ohmite 64K9753
WIREWOUND RESISTOR, 0.5 OHM, 25W, 1%; Resistance:0.5ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 25W, 1%; Resistance:0.5ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 825FR50E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825FR50E
Chassis Mount Resistors 825FR50E
RES CHAS MNT 0.5 OHM 1% 25W

RES CHAS MNT 0.5 OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed - 70024158 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed
70024158
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed 70024158
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 825FR50E-ND 64K9753 825FR50E 70024158
Product Name Chassis Mount Resistors Wirewound Resistor, 0.5 Ohm, 25W, 1%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1879073-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details