Ohmite Manufacturing Co. Chassis Mount Resistors 825FR10E

Description
100 mOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 825FR10E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
825FR10E-ND
Chassis Mount Resistors 825FR10E-ND
100 mOhms ±1% 25W Wirewound Chassis Mount Resistor

100 mOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 825FR10E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825FR10E
Chassis Mount Resistors 825FR10E
RES CHAS MNT 0.1 OHM 1% 25W

RES CHAS MNT 0.1 OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 0.1 Ohm, 25W, 1%; Resistance Ohmite - 64K9751 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 25W, 1%; Resistance Ohmite
64K9751
Wirewound Resistor, 0.1 Ohm, 25W, 1%; Resistance Ohmite 64K9751
WIREWOUND RESISTOR, 0.1 OHM, 25W, 1%; Resistance:0.1ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 25W, 1%; Resistance:0.1ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed - 70023440 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed
70023440
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed 70023440
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 825FR10E-ND 825FR10E 64K9751 70023440
Product Name Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 0.1 Ohm, 25W, 1%; Resistance Ohmite Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 157538P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 2.2 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details