Ohmite Manufacturing Co. Chassis Mount Resistors 825F5R0E

Description
5 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 825F5R0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
825F5R0E-ND
Chassis Mount Resistors 825F5R0E-ND
5 Ohms ±1% 25W Wirewound Chassis Mount Resistor

5 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Ohmite - 64K9773 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Ohmite
64K9773
Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Ohmite 64K9773
WIREWOUND RESISTOR, 5 OHM, 25W, 1%; Resistance:5ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:27.3mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 25W, 1%; Resistance:5ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:27.3mmRoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 825F5R0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825F5R0E
Chassis Mount Resistors 825F5R0E
RES CHAS MNT 5 OHM 1% 25W

RES CHAS MNT 5 OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed - 70023437 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed
70023437
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed 70023437
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 825F5R0E-ND 64K9773 825F5R0E 70023437
Product Name Chassis Mount Resistors Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details