Ohmite Manufacturing Co. Chassis Mount Resistors 825F50RE

Description
50 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 825F50RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
825F50RE-ND
Chassis Mount Resistors 825F50RE-ND
50 Ohms ±1% 25W Wirewound Chassis Mount Resistor

50 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed - 70023436 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed
70023436
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed 70023436
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Chassis Mount Resistors - 825F50RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825F50RE
Chassis Mount Resistors 825F50RE
RES CHAS MNT 50 OHM 1% 25W

RES CHAS MNT 50 OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 50 Ohm, 25W, 1%; Resistance Ohmite - 64K9774 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 25W, 1%; Resistance Ohmite
64K9774
Wirewound Resistor, 50 Ohm, 25W, 1%; Resistance Ohmite 64K9774
WIREWOUND RESISTOR, 50 OHM, 25W, 1%; Resistance:50ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Width:28mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 25W, 1%; Resistance:50ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Width:28mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 825F50RE-ND 70023436 825F50RE 64K9774
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed Chassis Mount Resistors Wirewound Resistor, 50 Ohm, 25W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details