Ohmite Manufacturing Co. Chassis Mount Resistors 825F25KE

Description
25 kOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 kOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 825F25KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
825F25KE-ND
Chassis Mount Resistors 825F25KE-ND
25 kOhms ±1% 25W Wirewound Chassis Mount Resistor

25 kOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 25Kohm, 25W, 1%; Resistance Ohmite - 64K9767 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25Kohm, 25W, 1%; Resistance Ohmite
64K9767
Wirewound Resistor, 25Kohm, 25W, 1%; Resistance Ohmite 64K9767
WIREWOUND RESISTOR, 25KOHM, 25W, 1%; Resistance:25kohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Width:28mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 25KOHM, 25W, 1%; Resistance:25kohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Width:28mmRoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 825F25KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825F25KE
Chassis Mount Resistors 825F25KE
RES CHAS MNT 25K OHM 1% 25W

RES CHAS MNT 25K OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 825F25KE-ND 64K9767 825F25KE
Product Name Chassis Mount Resistors Wirewound Resistor, 25Kohm, 25W, 1%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - C3AR68FT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details