Ohmite Manufacturing Co. Switch, Rotary Tap, Sp8T, 100A, 300V; No. Of Switch Positions Ohmite 608-8

Description
SWITCH, ROTARY TAP, SP8T, 100A, 300V; No. of Switch Positions:8 Position; No. of Poles:8 Pole; Angle of Throw:40°; Contact Current AC Max:100A; Contact Voltage AC Max:300V; Product Range:608 Series; Illumination:Non Illuminated RoHS Compliant: No
Datasheet
Description
SWITCH, ROTARY TAP, SP8T, 100A, 300V; No. of Switch Positions:8 Position; No. of Poles:8 Pole; Angle of Throw:40°; Contact Current AC Max:100A; Contact Voltage AC Max:300V; Product Range:608 Series; Illumination:Non Illuminated RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary Tap, Sp8T, 100A, 300V; No. Of Switch Positions Ohmite - 81F4797 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp8T, 100A, 300V; No. Of Switch Positions Ohmite
81F4797
Switch, Rotary Tap, Sp8T, 100A, 300V; No. Of Switch Positions Ohmite 81F4797
SWITCH, ROTARY TAP, SP8T, 100A, 300V; No. of Switch Positions:8 Position; No. of Poles:8 Pole; Angle of Throw:40°; Contact Current AC Max:100A; Contact Voltage AC Max:300V; Product Range:608 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY TAP, SP8T, 100A, 300V; No. of Switch Positions:8 Position; No. of Poles:8 Pole; Angle of Throw:40°; Contact Current AC Max:100A; Contact Voltage AC Max:300V; Product Range:608 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
608-8
Rotary Switches 608-8
Rotary Switches 8 TAPS 100A/300VAC 20VDC

Rotary Switches 8 TAPS 100A/300VAC 20VDC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 81F4797 608-8
Product Name Switch, Rotary Tap, Sp8T, 100A, 300V; No. Of Switch Positions Ohmite Rotary Switches
Current Rating 100.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 1881162 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details