TE Connectivity Keylock Switches 2SKF132AEL01

Description
Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 450-1003-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
450-1003-ND
Keylock Switches 450-1003-ND
Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount

Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
2SKF132AEL01
Keylock Switches 2SKF132AEL01
Keylock Switches SPST MED. SEC OFF-ON

Keylock Switches SPST MED. SEC OFF-ON

Buy Now Datasheet
Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity - 11F446 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity
11F446
Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity 11F446
SWITCH, KEY OPERATED, SPST, 1A, 120V; Product Range:SKF Series; Contact Configuration:SPST; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY OPERATED, SPST, 1A, 120V; Product Range:SKF Series; Contact Configuration:SPST; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 450-1003-ND 2SKF132AEL01 11F446
Product Name Keylock Switches Keylock Switches Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity
Actuator Type Keylock Keylock
Current Rating 1.0 amps 1.0 amps
Angle of Throw 90 degrees
Mechanical Life 10000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Trapped Key Interlock - 440T-MRKSE11HD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector Switches - 1734-35-222-ND - DigiKey
Specs
Current Rating 250.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details