Ohmite Manufacturing Co. Through Hole Resistors 45J680E

Description
680 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
680 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45J680E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45J680E-ND
Through Hole Resistors 45J680E-ND
680 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

680 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 680 Ohm, 5W, 5%; Resistance Ohmite - 64K9230 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 5W, 5%; Resistance Ohmite
64K9230
Wirewound Resistor, 680 Ohm, 5W, 5%; Resistance Ohmite 64K9230
WIREWOUND RESISTOR, 680 OHM, 5W, 5%; Resistance:680ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 5W, 5%; Resistance:680ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45J680E-ND 64K9230
Product Name Through Hole Resistors Wirewound Resistor, 680 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details