Ohmite Manufacturing Co. Through Hole Resistors 45J5K0E

Description
5 kOhms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
5 kOhms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45J5K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45J5K0E-ND
Through Hole Resistors 45J5K0E-ND
5 kOhms ±5% 5W Through Hole Resistor Axial Wirewound

5 kOhms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Ohmite - 64K9219 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Ohmite
64K9219
Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Ohmite 64K9219
WIREWOUND RESISTOR, 5KOHM, 5W, 5%; Resistance:5kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Length:23.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 5W, 5%; Resistance:5kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Length:23.8mmRoHS Compliant: Yes

Supplier's Site
RESISTOR;WIREWOUND;RES 5 KILOHMS;PWR-RTG 5 W;TOL 5%;AXIAL;SILICONE-CERAMIC - 70024642 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 5 KILOHMS;PWR-RTG 5 W;TOL 5%;AXIAL;SILICONE-CERAMIC
70024642
RESISTOR;WIREWOUND;RES 5 KILOHMS;PWR-RTG 5 W;TOL 5%;AXIAL;SILICONE-CERAMIC 70024642
RESISTOR;WIREWOUND;R ES 5 KILOHMS;PWR-RTG 5 W;TOL 5%;AXIAL;SILICONE-CE RAMIC

RESISTOR;WIREWOUND;RES 5 KILOHMS;PWR-RTG 5 W;TOL 5%;AXIAL;SILICONE-CERAMIC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 45J5K0E-ND 64K9219 70024642
Product Name Through Hole Resistors Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Ohmite RESISTOR;WIREWOUND;RES 5 KILOHMS;PWR-RTG 5 W;TOL 5%;AXIAL;SILICONE-CERAMIC
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers