Ohmite Manufacturing Co. Through Hole Resistors 45J3R0E

Description
5W 3 OHMS SILICONE 5%
Request a Quote Datasheet
Description
5W 3 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45J3R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45J3R0E-ND
Through Hole Resistors 45J3R0E-ND
5W 3 OHMS SILICONE 5%

5W 3 OHMS SILICONE 5%

Buy Now Datasheet
Res, 3R, 5W, Axial, Wirewound; Resistance Ohmite - 64K9201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 5W, Axial, Wirewound; Resistance Ohmite
64K9201
Res, 3R, 5W, Axial, Wirewound; Resistance Ohmite 64K9201
RES, 3R, 5W, AXIAL, WIREWOUND; Resistance:3ohm; Product Range:Ohmicone 40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 3R, 5W, AXIAL, WIREWOUND; Resistance:3ohm; Product Range:Ohmicone 40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45J3R0E-ND 64K9201
Product Name Through Hole Resistors Res, 3R, 5W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details