Ohmite Manufacturing Co. Through Hole Resistors 45J3K3E

Description
5W 3K3 OHMS SILICONE 5%
Request a Quote Datasheet
Description
5W 3K3 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45J3K3E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45J3K3E-ND
Through Hole Resistors 45J3K3E-ND
5W 3K3 OHMS SILICONE 5%

5W 3K3 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 3.3Kohm, 5W, 5%; Resistance Ohmite - 64K9198 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3Kohm, 5W, 5%; Resistance Ohmite
64K9198
Wirewound Resistor, 3.3Kohm, 5W, 5%; Resistance Ohmite 64K9198
WIREWOUND RESISTOR, 3.3KOHM, 5W, 5%; Resistance:3.3kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.3KOHM, 5W, 5%; Resistance:3.3kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45J3K3E-ND 64K9198
Product Name Through Hole Resistors Wirewound Resistor, 3.3Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 3 ohms 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details