Ohmite Manufacturing Co. Through Hole Resistors 45J30RE

Description
30 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
30 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45J30RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45J30RE-ND
Through Hole Resistors 45J30RE-ND
30 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

30 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 30R, 5W, Axial, Wirewound; Resistance Ohmite - 64K9202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 5W, Axial, Wirewound; Resistance Ohmite
64K9202
Res, 30R, 5W, Axial, Wirewound; Resistance Ohmite 64K9202
RES, 30R, 5W, AXIAL, WIREWOUND; Resistance:30ohm; Product Range:Ohmicone 40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

RES, 30R, 5W, AXIAL, WIREWOUND; Resistance:30ohm; Product Range:Ohmicone 40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45J30RE-ND 64K9202
Product Name Through Hole Resistors Res, 30R, 5W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details