Ohmite Manufacturing Co. Through Hole Resistors 45J2R0E

Description
2 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
2 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45J2R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45J2R0E-ND
Through Hole Resistors 45J2R0E-ND
2 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

2 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Ohmite - 64K9186 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Ohmite
64K9186
Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Ohmite 64K9186
WIREWOUND RESISTOR, 2 OHM, 5W, 5%; Resistance:2ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Diameter:8.7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 5W, 5%; Resistance:2ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Diameter:8.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45J2R0E-ND 64K9186
Product Name Through Hole Resistors Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers