Ohmite Manufacturing Co. Resistors; Resistance Ohmite 45J2K5

Description
RESISTORS; RESISTANCE: 2.5K OHM; POWER RATING: 5W; BODY MATERIAL: CERAMIC; TYPE: FIXED ROHS COMPLIANT: NO
Description
RESISTORS; RESISTANCE: 2.5K OHM; POWER RATING: 5W; BODY MATERIAL: CERAMIC; TYPE: FIXED ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
Resistors; Resistance Ohmite - 94F1430 - Newark, An Avnet Company
Chicago, IL, United States
Resistors; Resistance Ohmite
94F1430
Resistors; Resistance Ohmite 94F1430
RESISTORS; RESISTANCE: 2.5K OHM; POWER RATING: 5W; BODY MATERIAL: CERAMIC; TYPE: FIXED ROHS COMPLIANT: NO

RESISTORS; RESISTANCE: 2.5K OHM; POWER RATING: 5W; BODY MATERIAL: CERAMIC; TYPE: FIXED ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94F1430
Product Name Resistors; Resistance Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details