Ohmite Manufacturing Co. Through Hole Resistors 45J25RE

Description
25 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
25 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45J25RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45J25RE-ND
Through Hole Resistors 45J25RE-ND
25 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

25 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 25Ohm, 5W, 5%; Resistance Ohmite - 64K9193 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25Ohm, 5W, 5%; Resistance Ohmite
64K9193
Wirewound Resistor, 25Ohm, 5W, 5%; Resistance Ohmite 64K9193
WIREWOUND RESISTOR, 25OHM, 5W, 5%; Resistance:25ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Length:23.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 25OHM, 5W, 5%; Resistance:25ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Length:23.8mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone-Ceramic - 70023401 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone-Ceramic
70023401
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone-Ceramic 70023401
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 45J25RE-ND 64K9193 70023401
Product Name Through Hole Resistors Wirewound Resistor, 25Ohm, 5W, 5%; Resistance Ohmite Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details