Ohmite Manufacturing Co. Through Hole Resistors 45J1K5E

Description
1.5 kOhms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45J1K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45J1K5E-ND
Through Hole Resistors 45J1K5E-ND
1.5 kOhms ±5% 5W Through Hole Resistor Axial Wirewound

1.5 kOhms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 1.5Kohm, 5W, 5%; Resistance Ohmite - 64K9168 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 5W, 5%; Resistance Ohmite
64K9168
Wirewound Resistor, 1.5Kohm, 5W, 5%; Resistance Ohmite 64K9168
WIREWOUND RESISTOR, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45J1K5E-ND 64K9168
Product Name Through Hole Resistors Wirewound Resistor, 1.5Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers