Ohmite Manufacturing Co. Through Hole Resistors 45J1K0E

Description
1 kOhms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1 kOhms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45J1K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45J1K0E-ND
Through Hole Resistors 45J1K0E-ND
1 kOhms ±5% 5W Through Hole Resistor Axial Wirewound

1 kOhms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Ohmite - 64K9165 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Ohmite
64K9165
Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Ohmite 64K9165
WIREWOUND RESISTOR, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45J1K0E-ND 64K9165
Product Name Through Hole Resistors Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details